The MDV1528URH is a single N-channel trench MOSFET designed for DC/DC conversion and power switching applications. It is packaged in a PowerDFN33 (3.3mm x 3.3mm) surface-mount case. The device has a drain-source voltage rating of 30V and a continuous drain current of 16A at VGS = 10V, with a maximum on-state resistance of 18.8mΩ at VGS = 10V and 23.6mΩ at 125°C. It meets RoHS and halogen-free standards. Thermal resistance is 36°C/W from junction to ambient and 5.4°C/W from junction to case. The part is qualified for operation from -55°C to 150°C junction temperature range and complies with AEC-Q200. It is supplied in tape and reel packaging with 5000 units per reel.
Trans MOSFET N-CH 30V 10.1A 8-Pin Power DFN EP T/R Product overview: MDV1528URH from MagnaChip Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.1A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.1A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MDV1528URH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MDV1528URH |
| Product Name | 30V 10.1A DFN MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 30 volts |
| PD | 3400 milliwatts |