The MDU1514URH is a single N-channel trench MOSFET designed for DC/DC conversion and general-purpose power switching applications. It is packaged in a PowerDFN56 (5x6 mm) surface-mount case with a thermal resistance from junction to case of 2.7 °C/W and junction-to-ambient of 22.7 °C/W. The device has a drain-source voltage rating of 30 V and continuous drain current of 22.8 A at 25°C. Its on-resistance is less than 6.0 mΩ at VGS = 10 V and less than 9.0 mΩ at VGS = 4.5 V. It is halogen-free, meets RoHS requirements, and operates over a junction and storage temperature range of -55°C to 150°C.
Trans MOSFET N-CH 30V 22.8A 8-Pin DFN EP T/R Product overview: MDU1514URH from MagnaChip Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22.8A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22.8A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MDU1514URH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MDU1514URH |
| Product Name | 30V 22.8A DFN MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 30 volts |
| PD | 5500 milliwatts |