MagnaChip Semiconductor Newest Parts - MDP7N50B MDP7N50B

Description
Manufacturer: MagnaChip Semiconductor Win Source Part Number: 732566-MDP7N50B Manufacturer Homepage: www.magnachip.co.kr Reference case: TO-220 Reference Date Code: 14+ Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: MagnaChip Semiconductor Win Source Part Number: 732566-MDP7N50B Manufacturer Homepage: www.magnachip.co.kr Reference case: TO-220 Reference Date Code: 14+ Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MDP7N50B - 732566-MDP7N50B - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MDP7N50B
732566-MDP7N50B
Newest Parts - MDP7N50B 732566-MDP7N50B
Manufacturer: MagnaChip Semiconductor Win Source Part Number: 732566-MDP7N50B Manufacturer Homepage: www.magnachip.co.kr Reference case: TO-220 Reference Date Code: 14+ Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: MagnaChip Semiconductor
Win Source Part Number: 732566-MDP7N50B
Manufacturer Homepage: www.magnachip.co.kr
Reference case: TO-220
Reference Date Code: 14+
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 732566-MDP7N50B
Product Name Newest Parts - MDP7N50B
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD16321Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16321Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0026 ohms
View Details
5 suppliers
Single FETs, MOSFETs - 64-2042-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
View Details
2 suppliers
N-channel 40 V, 11.0 mOhm standard level MOSFET in LFPAK33 - BUK7M11-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 35000 milliamps
View Details
7 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110908SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers