MagnaChip Semiconductor HOT - SALES and EOL Components - HOT - SALES and EOL Components (M) - MDF11N65BTH MDF11N65BTH

Description
Manufacturer: MagnaChip Semiconductor Win Source Part Number: 227038-MDF11N65BTH Family Name: MDF11N65B Alternative Parts (Cross-Reference): AOTF11N70; TK8A65W,S5X; ZDX100N60; AOTF7S65L; ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: MagnaChip Semiconductor Win Source Part Number: 227038-MDF11N65BTH Family Name: MDF11N65B Alternative Parts (Cross-Reference): AOTF11N70; TK8A65W,S5X; ZDX100N60; AOTF7S65L; ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (M) - MDF11N65BTH - 227038-MDF11N65BTH - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (M) - MDF11N65BTH
227038-MDF11N65BTH
HOT - SALES and EOL Components - HOT - SALES and EOL Components (M) - MDF11N65BTH 227038-MDF11N65BTH
Manufacturer: MagnaChip Semiconductor Win Source Part Number: 227038-MDF11N65BTH Family Name: MDF11N65B Alternative Parts (Cross-Reference): AOTF11N70; TK8A65W,S5X; ZDX100N60; AOTF7S65L; ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: MagnaChip Semiconductor
Win Source Part Number: 227038-MDF11N65BTH
Family Name: MDF11N65B
Alternative Parts (Cross-Reference): AOTF11N70; TK8A65W,S5X; ZDX100N60; AOTF7S65L;
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 227038-MDF11N65BTH
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (M) - MDF11N65BTH
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
View Details
MOSFETs - 1827249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); To-252 (dpak)
View Details
N-channel 40 V, 20.0 mOhm standard level MOSFET in LFPAK33 - BUK7M20-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 25000 milliamps
View Details
6 suppliers