NEMA - Magmotor Technologies Inc.'s Economy Line
| Magmotor Technologies, Inc. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | NEMA-042 |
| Product Name | Series NEMA |
| Gearing | Planetary |
| Gear Ratio | 5 (X : 1) |
| Rated Output Torque | 885 In-lbs (1020 kg-cm) |
| Backlash | 12 arcmin |
| Efficiency | 97 % |