Magmotor Technologies, Inc. Series NEMA NEMA-023

Description
NEMA - Magmotor Technologies Inc.'s Economy Line 4 Standard Sizes: NEMA 17-42 8 Standard Ratios Backlash 12 arc min single stage 15 arc min 2 stage.
Datasheet
Description
NEMA - Magmotor Technologies Inc.'s Economy Line 4 Standard Sizes: NEMA 17-42 8 Standard Ratios Backlash 12 arc min single stage 15 arc min 2 stage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series NEMA - NEMA-023 - Magmotor Technologies, Inc.
Worcester, MA, USA
Series NEMA
NEMA-023
Series NEMA NEMA-023
NEMA - Magmotor Technologies Inc.'s Economy Line 4 Standard Sizes: NEMA 17-42 8 Standard Ratios Backlash 12 arc min single stage 15 arc min 2 stage.

NEMA - Magmotor Technologies Inc.'s Economy Line

  • 4 Standard Sizes: NEMA 17-42
  • 8 Standard Ratios
  • Backlash
    • 12 arc min single stage
    • 15 arc min 2 stage.
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number NEMA-023
Product Name Series NEMA
Gearing Planetary
Gear Ratio 5 (X : 1)
Rated Output Torque 195 In-lbs (225 kg-cm)
Maximum Input Speed 6000 rpm
Backlash 12 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
Planetary Gearheads Series 26/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE VT - 030 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.47 to 3 (X : 1)
Rated Output Torque 1735 to 3027 In-lbs (2000 to 3490 kg-cm)
Maximum Input Power 22.5 to 55 HP
View Details