Magmotor Technologies, Inc. Series MP MP-050

Description
MP - Magmotor's Performance Line 5 Standard Sizes NEMA 23-68 compatible 14 Standard Ratios Standard backlash 6 arc min single stage 8 arc min 2 stage Reduced backlash 3 arc min single stage 5 arc min 2 stage.
Datasheet
Description
MP - Magmotor's Performance Line 5 Standard Sizes NEMA 23-68 compatible 14 Standard Ratios Standard backlash 6 arc min single stage 8 arc min 2 stage Reduced backlash 3 arc min single stage 5 arc min 2 stage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series MP - MP-050 - Magmotor Technologies, Inc.
Worcester, MA, USA
Series MP
MP-050
Series MP MP-050
MP - Magmotor's Performance Line 5 Standard Sizes NEMA 23-68 compatible 14 Standard Ratios Standard backlash 6 arc min single stage 8 arc min 2 stage Reduced backlash 3 arc min single stage 5 arc min 2 stage.

MP - Magmotor's Performance Line

  • 5 Standard Sizes NEMA 23-68 compatible
  • 14 Standard Ratios
  • Standard backlash
    • 6 arc min single stage
    • 8 arc min 2 stage
  • Reduced backlash
    • 3 arc min single stage
    • 5 arc min 2 stage.
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number MP-050
Product Name Series MP
Gearing Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 4 (X : 1)
Rated Output Torque 1440 In-lbs (1660 kg-cm)
Maximum Input Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearboxes site 2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gearing Planetary
Gear Ratio 3.38 to 320 (X : 1)
Rated Output Torque 8850 to 707965 In-lbs (10204 to 816327 kg-cm)
View Details
Spur Gearheads Series 16/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 485 (X : 1)
View Details
Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearboxes - 2166635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 11.93 inch (303 mm)
Height 5.51 inch (140 mm)
View Details