Magmotor Technologies, Inc. Series MP MP-040

Description
MP - Magmotor's Performance Line 5 Standard Sizes NEMA 23-68 compatible 14 Standard Ratios Standard backlash 6 arc min single stage 8 arc min 2 stage Reduced backlash 3 arc min single stage 5 arc min 2 stage.
Datasheet
Description
MP - Magmotor's Performance Line 5 Standard Sizes NEMA 23-68 compatible 14 Standard Ratios Standard backlash 6 arc min single stage 8 arc min 2 stage Reduced backlash 3 arc min single stage 5 arc min 2 stage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series MP - MP-040 - Magmotor Technologies, Inc.
Worcester, MA, USA
Series MP
MP-040
Series MP MP-040
MP - Magmotor's Performance Line 5 Standard Sizes NEMA 23-68 compatible 14 Standard Ratios Standard backlash 6 arc min single stage 8 arc min 2 stage Reduced backlash 3 arc min single stage 5 arc min 2 stage.

MP - Magmotor's Performance Line

  • 5 Standard Sizes NEMA 23-68 compatible
  • 14 Standard Ratios
  • Standard backlash
    • 6 arc min single stage
    • 8 arc min 2 stage
  • Reduced backlash
    • 3 arc min single stage
    • 5 arc min 2 stage.
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number MP-040
Product Name Series MP
Gearing Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 4 (X : 1)
Rated Output Torque 720 In-lbs (830 kg-cm)
Maximum Input Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LO, L Type, Size 19, Style O, CBX Bevel Box - cbx-191lo - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 336258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Ovoid
Gear Ratio 160 (X : 1)
Rated Output Torque 5.31 In-lbs (6.12 kg-cm)
View Details
Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
Spur Gearheads Series 08/3 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 650 (X : 1)
View Details