Magmotor Technologies, Inc. Series SR15 Model SR15-O-150

Description
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 150 oz-in Excellent Torque to Weight Ratio 1.5” Motor Diameter is Ideal for Restricted Space Applications High RPM Operation
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 150 oz-in Excellent Torque to Weight Ratio 1.5” Motor Diameter is Ideal for Restricted Space Applications High RPM Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series SR15 Model SR15-O-150
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 150 oz-in Excellent Torque to Weight Ratio 1.5” Motor Diameter is Ideal for Restricted Space Applications High RPM Operation

Key Performance Features:

  • High Energy Neodymium Magnets
  • Peak Torque to 150 oz-in
  • Excellent Torque to Weight Ratio
  • 1.5” Motor Diameter is Ideal for
  • Restricted Space Applications
  • High RPM Operation
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category DC Servomotors
Product Number Model SR15-O-150
Product Name Series SR15
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 8 in-oz/amp (56.5 mN-m/amp)
Output Power 0.0603 HP
Continuous Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Brushless DC-Servomotors Series 3056 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 7.19 in-oz/amp (50.8 mN-m/amp)
View Details