Yaskawa America, Inc. - Motion Division Servo Motor USAFED-03DA1S

Description
SERVO MOTOR, AC, 300 WATT, 1500 RPM, 3 AMP, 200 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC, 300 WATT, 1500 RPM, 3 AMP, 200 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 24749825 - Radwell International
Willingboro, NJ, United States
Servo Motor
24749825
Servo Motor 24749825
SERVO MOTOR, AC, 300 WATT, 1500 RPM, 3 AMP, 200 VAC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC, 300 WATT, 1500 RPM, 3 AMP, 200 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 24749825
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 1010442 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
L12-R Micro Linear Servos for RC & Arduino 50mm 210:1 6 volts - L12-50-210-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details