Magmotor Technologies, Inc. Series SR15 Model SR15-M-150

Description
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 150 oz-in Excellent Torque to Weight Ratio 1.5” Motor Diameter is Ideal for Restricted Space Applications High RPM Operation
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 150 oz-in Excellent Torque to Weight Ratio 1.5” Motor Diameter is Ideal for Restricted Space Applications High RPM Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series SR15 Model SR15-M-150
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 150 oz-in Excellent Torque to Weight Ratio 1.5” Motor Diameter is Ideal for Restricted Space Applications High RPM Operation

Key Performance Features:

  • High Energy Neodymium Magnets
  • Peak Torque to 150 oz-in
  • Excellent Torque to Weight Ratio
  • 1.5” Motor Diameter is Ideal for
  • Restricted Space Applications
  • High RPM Operation
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category DC Servomotors
Product Number Model SR15-M-150
Product Name Series SR15
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 5.41 in-oz/amp (38.21 mN-m/amp)
Output Power 0.0603 HP
Continuous Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
PQ12-R Micro Linear Servos for RC & Arduino 63:1 6 volts - PQ12-63-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
BLDC Motor/Brushless DC Motor - 42BSF series (42BSF051C030X-08) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Output Power 63 HP
View Details