Yaskawa America, Inc. - Motion Division Servo Motor SGMS-10ASABC

Description
SERVO MOTOR 200VAC 1KW W/BRAKE. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR 200VAC 1KW W/BRAKE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 41897466 - Radwell International
Willingboro, NJ, United States
Servo Motor
41897466
Servo Motor 41897466
SERVO MOTOR 200VAC 1KW W/BRAKE. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR 200VAC 1KW W/BRAKE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 41897466
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 97822403 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 4490 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 3.43 in-oz/amp (24.2 mN-m/amp)
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 100:1 12 volts - L12-30-100-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details