Magmotor Technologies, Inc. Series S28 Model S28-G-200

Description
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 1700 oz-in Excellent Torque to Weight Ratio Encoder Ready Low Voltage High Performance Design is Available 12-120 VDC Typical
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 1700 oz-in Excellent Torque to Weight Ratio Encoder Ready Low Voltage High Performance Design is Available 12-120 VDC Typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 1700 oz-in Excellent Torque to Weight Ratio Encoder Ready Low Voltage High Performance Design is Available 12-120 VDC Typical

Key Performance Features:

  • High Energy Neodymium Magnets
  • Peak Torque to 1700 oz-in
  • Excellent Torque to Weight Ratio
  • Encoder Ready
  • Low Voltage High Performance Design
  • is Available
  • 12-120 VDC Typical
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category DC Servomotors
Product Number Model S28-G-200
Product Name Series S28
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V; 24V; 48V; 72V; 90V
DC Voltage Range 12.0 to 120.0 VDC
Torque Constant 27.9 in-oz/amp (197 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

50mm 165:1 Micro Linear Servo - P8-50-165-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
Servo Motor - 120684623 - Radwell International
Specs
Commutation Brushless
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details