Magmotor Technologies, Inc. Series S23 Model S23-E-100

Description
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 1000 oz-in Excellent Torque to Weight Ratio Encoder Ready 12-120 VDC Typical
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 1000 oz-in Excellent Torque to Weight Ratio Encoder Ready 12-120 VDC Typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 1000 oz-in Excellent Torque to Weight Ratio Encoder Ready 12-120 VDC Typical

Key Performance Features:

  • High Energy Neodymium Magnets
  • Peak Torque to 1000 oz-in
  • Excellent Torque to Weight Ratio
  • Encoder Ready
  • 12-120 VDC Typical
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category DC Servomotors
Product Number Model S23-E-100
Product Name Series S23
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V; 24V; 48V; 72V; 90V
DC Voltage Range 12.0 to 120.0 VDC
Torque Constant 5.1 in-oz/amp (36.02 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
View Details
Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
L12-I Micro Linear Actuator with Internal Controller 100mm 100:1 6 volts - L12-100-100-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details