Magmotor Technologies, Inc. Series C40 Model C40-G-400

Description
Key Performance Features: Smooth 4-Pole Performance Dynamically Balanced Armatures IP 65 Sealing Round or Optional NEMA 42 Mounting 12-120 VDC Typical
Datasheet
Description
Key Performance Features: Smooth 4-Pole Performance Dynamically Balanced Armatures IP 65 Sealing Round or Optional NEMA 42 Mounting 12-120 VDC Typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Performance Features: Smooth 4-Pole Performance Dynamically Balanced Armatures IP 65 Sealing Round or Optional NEMA 42 Mounting 12-120 VDC Typical

Key Performance Features:

  • Smooth 4-Pole Performance
  • Dynamically Balanced Armatures
  • IP 65 Sealing
  • Round or Optional NEMA 42 Mounting
  • 12-120 VDC Typical
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category DC Servomotors
Product Number Model C40-G-400
Product Name Series C40
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V; 24V; 48V; 72V; 90V
DC Voltage Range 12.0 to 120.0 VDC
Torque Constant 122 in-oz/amp (864 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details