Magmotor Technologies, Inc. Series C40 Model C40-C-400

Description
Key Performance Features: Smooth 4-Pole Performance Dynamically Balanced Armatures IP 65 Sealing Round or Optional NEMA 42 Mounting 12-120 VDC Typical
Datasheet
Description
Key Performance Features: Smooth 4-Pole Performance Dynamically Balanced Armatures IP 65 Sealing Round or Optional NEMA 42 Mounting 12-120 VDC Typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Performance Features: Smooth 4-Pole Performance Dynamically Balanced Armatures IP 65 Sealing Round or Optional NEMA 42 Mounting 12-120 VDC Typical

Key Performance Features:

  • Smooth 4-Pole Performance
  • Dynamically Balanced Armatures
  • IP 65 Sealing
  • Round or Optional NEMA 42 Mounting
  • 12-120 VDC Typical
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category DC Servomotors
Product Number Model C40-C-400
Product Name Series C40
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V; 24V; 48V; 72V; 90V
DC Voltage Range 12.0 to 120.0 VDC
Torque Constant 48.3 in-oz/amp (341 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

150mm mini linear servo - P16-150-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX22 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details