Magmotor Technologies, Inc. Series C33 Model C33-H-400

Description
Key Performance Features: Smooth 4-Pole Performance Skewed and Balanced Armatures Encoder Ready Round or Optional NEMA 34 Mounting 12-120 VDC Available
Datasheet
Description
Key Performance Features: Smooth 4-Pole Performance Skewed and Balanced Armatures Encoder Ready Round or Optional NEMA 34 Mounting 12-120 VDC Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Performance Features: Smooth 4-Pole Performance Skewed and Balanced Armatures Encoder Ready Round or Optional NEMA 34 Mounting 12-120 VDC Available

Key Performance Features:

  • Smooth 4-Pole Performance
  • Skewed and Balanced Armatures
  • Encoder Ready
  • Round or Optional NEMA 34 Mounting
  • 12-120 VDC Available
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category DC Servomotors
Product Number Model C33-H-400
Product Name Series C33
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V; 24V; 48V; 72V; 90V
DC Voltage Range 12.0 to 120.0 VDC
Torque Constant 49.3 in-oz/amp (348 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
Servo Motor - 24143992 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details