Key Performance Features:
| Magmotor Technologies, Inc. | |
|---|---|
| Product Category | DC Servomotors |
| Product Number | Model C21-K-400 |
| Product Name | Series C21 |
| Commutation | Brush |
| DC Construction | Permanent Magnet |
| Standard DC Voltage | 12V; 24V; 48V; 72V; 90V |
| DC Voltage Range | 12.0 to 120.0 VDC |
| Torque Constant | 70.3 in-oz/amp (496 mN-m/amp) |