Magmotor Technologies, Inc. Series BFA42 Model BFA42-I-400

Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio 24-400 VDC Typical Bus Voltage CE CertificatClean and Preview Descriptione Available
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio 24-400 VDC Typical Bus Voltage CE CertificatClean and Preview Descriptione Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series BFA42 Model BFA42-I-400
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio 24-400 VDC Typical Bus Voltage CE CertificatClean and Preview Descriptione Available

Key Performance Features:

  • High Energy Neodymium Magnets
  • Operating Speeds to 6,000 RPM
  • High Torque to Size Ratio
  • 24-400 VDC Typical Bus Voltage
  • CE CertificatClean and Preview Descriptione Available
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Brushless Motors
Product Number Model BFA42-I-400
Product Name Series BFA42
Motor Type Servomotor
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V; 72V; 90V; 160V
DC Voltage Range 24.0 to 400.0 VDC
Torque Constant 49.8 in-oz/amp (352 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Geared Motor - 90BYB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A320P-HK74AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
View Details
B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor - B1112A4000 - Portescap
Specs
Motor Type DC Motor
DC Voltage Range 14.4 VDC
Torque Constant 16.81 in-oz/amp (119 mN-m/amp)
View Details
Brushless DC-Servomotors Series 3056 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 48.0 VDC
Torque Constant 7.19 in-oz/amp (50.8 mN-m/amp)
View Details