Magmotor Technologies, Inc. Series BFA34 Model BFA34-G-300

Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready 24-300 VDC Typical Bus Voltage CE Certificate Available
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready 24-300 VDC Typical Bus Voltage CE Certificate Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series BFA34 Model BFA34-G-300
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready 24-300 VDC Typical Bus Voltage CE Certificate Available

Key Performance Features:

  • High Energy Neodymium Magnets
  • Operating Speeds to 6,000 RPM
  • High Torque to Size Ratio
  • Encoder Ready
  • 24-300 VDC Typical Bus Voltage
  • CE Certificate Available
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Brushless Motors
Product Number Model BFA34-G-300
Product Name Series BFA34
Motor Type Servomotor
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V; 72V; 90V; 160V
DC Voltage Range 24.0 to 300.0 VDC
Torque Constant 85.9 in-oz/amp (607 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

22B-3N Series BLDC Right Angle Gearmotor - 3669 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details
Frameless Torque Motor - QTL-485 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless Motor - YHD-BL2925 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
View Details