Magmotor Technologies, Inc. Series BF23 Model BF23-I-075

Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting CE Certificate Available 24-170 VDC Typical Bus Voltage
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting CE Certificate Available 24-170 VDC Typical Bus Voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series BF23 Model BF23-I-075
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting CE Certificate Available 24-170 VDC Typical Bus Voltage

Key Performance Features:

  • High Energy Neodymium Magnets
  • Operating Speeds to 6,000 RPM
  • High Torque to Size Ratio
  • Encoder Ready
  • NEMA 23 Flange Mounting
  • CE Certificate Available
  • 24-170 VDC Typical Bus Voltage
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Brushless Motors
Product Number Model BF23-I-075
Product Name Series BF23
Motor Type Servomotor
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V; 72V; 90V; 160V
DC Voltage Range 24.0 to 170.0 VDC
Torque Constant 6.83 in-oz/amp (48.23 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP13-12-004A - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 0.4 In-lbs (0.5102 kg-cm)
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1293 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-48V GP42-1140 - Midwest Motion Products, Inc.
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Continuous Current 0.3800 amps
View Details
Frameless Torque Motor - QTL-310 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details