Magmotor Technologies, Inc. Series BF23 Model BF23-E-075

Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting CE Certificate Available 24-170 VDC Typical Bus Voltage
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting CE Certificate Available 24-170 VDC Typical Bus Voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series BF23 Model BF23-E-075
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting CE Certificate Available 24-170 VDC Typical Bus Voltage

Key Performance Features:

  • High Energy Neodymium Magnets
  • Operating Speeds to 6,000 RPM
  • High Torque to Size Ratio
  • Encoder Ready
  • NEMA 23 Flange Mounting
  • CE Certificate Available
  • 24-170 VDC Typical Bus Voltage
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Brushless Motors
Product Number Model BF23-E-075
Product Name Series BF23
Motor Type Servomotor
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V; 72V; 90V; 160V
DC Voltage Range 24.0 to 170.0 VDC
Torque Constant 2.67 in-oz/amp (18.86 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 5366030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Continuous Torque 6.6 In-lbs (7.65 kg-cm)
Units Metric
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 173 HP
View Details
 - PBL.5210 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details