Magmotor Technologies, Inc. Series BA42 Model BA42-G-300

Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio 24-400 VDC Typical Bus Voltage CE CertificatClean and Preview Descriptione Available
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio 24-400 VDC Typical Bus Voltage CE CertificatClean and Preview Descriptione Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series BA42 Model BA42-G-300
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio 24-400 VDC Typical Bus Voltage CE CertificatClean and Preview Descriptione Available

Key Performance Features:

  • High Energy Neodymium Magnets
  • Operating Speeds to 6,000 RPM
  • High Torque to Size Ratio
  • 24-400 VDC Typical Bus Voltage
  • CE CertificatClean and Preview Descriptione Available
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Brushless Motors
Product Number Model BA42-G-300
Product Name Series BA42
Motor Type Servomotor
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V; 72V; 90V; 160V
DC Voltage Range 24.0 to 400.0 VDC
Torque Constant 23.5 in-oz/amp (166 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 18 AWG Lead Gauge, UL 1199 Lead Style - NH1-D64 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 0.4155 HP
Continuous Current 6.88 amps
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 110 HP
View Details
22B-3N Series BLDC Right Angle Gearmotor - 3569 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details