Magmotor Technologies, Inc. Series BA42 Model BA42-E-300

Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio 24-400 VDC Typical Bus Voltage CE CertificatClean and Preview Descriptione Available
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio 24-400 VDC Typical Bus Voltage CE CertificatClean and Preview Descriptione Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series BA42 Model BA42-E-300
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio 24-400 VDC Typical Bus Voltage CE CertificatClean and Preview Descriptione Available

Key Performance Features:

  • High Energy Neodymium Magnets
  • Operating Speeds to 6,000 RPM
  • High Torque to Size Ratio
  • 24-400 VDC Typical Bus Voltage
  • CE CertificatClean and Preview Descriptione Available
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Brushless Motors
Product Number Model BA42-E-300
Product Name Series BA42
Motor Type Servomotor
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V; 72V; 90V; 160V
DC Voltage Range 24.0 to 400.0 VDC
Torque Constant 14.8 in-oz/amp (105 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless Motor - YHD-BL4830 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 48V
View Details
Brushless DC-Flat Motors Series 2610 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type DC Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.49 in-oz/amp (17.6 mN-m/amp)
View Details
Brushless motors - C10B-01 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 7.4 VDC
Output Power 0.0025 HP
View Details
Torque Motor - TMKi Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details