Magmotor Technologies, Inc. Series BA23 Model BA23-K-100

Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting 24-320 VDC Typical Bus Voltage
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting 24-320 VDC Typical Bus Voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series BA23 Model BA23-K-100
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting 24-320 VDC Typical Bus Voltage

Key Performance Features:

  • High Energy Neodymium Magnets
  • Operating Speeds to 6,000 RPM
  • High Torque to Size Ratio
  • Encoder Ready
  • NEMA 23 Flange Mounting
  • 24-320 VDC Typical Bus Voltage
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Brushless Motors
Product Number Model BA23-K-100
Product Name Series BA23
Motor Type Servomotor
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V; 72V; 90V; 160V
DC Voltage Range 24.0 to 320.0 VDC
Torque Constant 31.61 in-oz/amp (223 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless Motor - YHD-BL6366 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
Brushless motors - C12B-11 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details