Magmotor Technologies, Inc. Series BA23 Model BA23-E-300

Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting 24-320 VDC Typical Bus Voltage
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting 24-320 VDC Typical Bus Voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series BA23 Model BA23-E-300
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting 24-320 VDC Typical Bus Voltage

Key Performance Features:

  • High Energy Neodymium Magnets
  • Operating Speeds to 6,000 RPM
  • High Torque to Size Ratio
  • Encoder Ready
  • NEMA 23 Flange Mounting
  • 24-320 VDC Typical Bus Voltage
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Brushless Motors
Product Number Model BA23-E-300
Product Name Series BA23
Motor Type Servomotor
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V; 72V; 90V; 160V
DC Voltage Range 24.0 to 320.0 VDC
Torque Constant 23.78 in-oz/amp (168 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIH23-13-BDNA - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 0.5 In-lbs (0.5612 kg-cm)
View Details
34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1 - 3202 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-36V GP42-019 - Midwest Motion Products, Inc.
Specs
DC Voltage Range 36.0 VDC
Continuous Current 2.2 amps
Continuous Torque 18.0 In-lbs (20.76 kg-cm)
View Details
Frameless Torque Motor - QTR-133 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details