MagicRAM, Inc. SD (Secure Digital) Memory Card

Description
The MagicRAM SD (Secure Digital) Memory Card is a small, lowcost, high performance, removable solid-state memory storage subsystem. Withits power consumption and features above, MagicRAM SD memory card can beapplied on industrial automation, SBC (single-board computer), medicalequipment, auto infotainment, and mobile application. MagicRAM SIP ( System-In-Packaging) manufacturing process encapsulates allexposed component for SD cards to operate under industrial temperature(-40C to85C). All MagicRAM SD Cards can withstand extreme environmental conditions. Theyprovide the highest level of mechanical stability and enhanced ESD protection.Furthermo re, the hard gold SD connectors endure a minimum of 20,000 insertioncycles. The special firmware features include a powerful built-in Error Correction,Global Wear Leveling, Bad Block Management and Life Time Monitoring &diagnostic feature. Features: Compliant with standard SD 2.0/SD 3.0/SD 4.0 Supports UHS-I and UHS-II mode Write Protect feature using mechanical switch Chip On Board design for highest robustness SLC, pSLC , MLC or TLC NAND Flash SMART disk Health Monitoring Controlled BOM and PCN process Mass Customization for dedicated needs Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature
Description
The MagicRAM SD (Secure Digital) Memory Card is a small, lowcost, high performance, removable solid-state memory storage subsystem. Withits power consumption and features above, MagicRAM SD memory card can beapplied on industrial automation, SBC (single-board computer), medicalequipment, auto infotainment, and mobile application. MagicRAM SIP ( System-In-Packaging) manufacturing process encapsulates allexposed component for SD cards to operate under industrial temperature(-40C to85C). All MagicRAM SD Cards can withstand extreme environmental conditions. Theyprovide the highest level of mechanical stability and enhanced ESD protection.Furthermo re, the hard gold SD connectors endure a minimum of 20,000 insertioncycles. The special firmware features include a powerful built-in Error Correction,Global Wear Leveling, Bad Block Management and Life Time Monitoring &diagnostic feature. Features: Compliant with standard SD 2.0/SD 3.0/SD 4.0 Supports UHS-I and UHS-II mode Write Protect feature using mechanical switch Chip On Board design for highest robustness SLC, pSLC , MLC or TLC NAND Flash SMART disk Health Monitoring Controlled BOM and PCN process Mass Customization for dedicated needs Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature

Suppliers

Company
Product
Description
Supplier Links
SD (Secure Digital) Memory Card -  - MagicRAM, Inc.
Los Angeles, CA, United States
SD (Secure Digital) Memory Card
SD (Secure Digital) Memory Card
The MagicRAM SD (Secure Digital) Memory Card is a small, lowcost, high performance, removable solid-state memory storage subsystem. Withits power consumption and features above, MagicRAM SD memory card can beapplied on industrial automation, SBC (single-board computer), medicalequipment, auto infotainment, and mobile application. MagicRAM SIP ( System-In-Packaging) manufacturing process encapsulates allexposed component for SD cards to operate under industrial temperature(-40C to85C). All MagicRAM SD Cards can withstand extreme environmental conditions. Theyprovide the highest level of mechanical stability and enhanced ESD protection.Furthermo re, the hard gold SD connectors endure a minimum of 20,000 insertioncycles. The special firmware features include a powerful built-in Error Correction,Global Wear Leveling, Bad Block Management and Life Time Monitoring &diagnostic feature. Features: Compliant with standard SD 2.0/SD 3.0/SD 4.0 Supports UHS-I and UHS-II mode Write Protect feature using mechanical switch Chip On Board design for highest robustness SLC, pSLC , MLC or TLC NAND Flash SMART disk Health Monitoring Controlled BOM and PCN process Mass Customization for dedicated needs Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature

The MagicRAM SD (Secure Digital) Memory Card is a small, lowcost, high performance, removable solid-state memory storage subsystem. Withits power consumption and features above, MagicRAM SD memory card can beapplied on industrial automation, SBC (single-board computer), medicalequipment, auto infotainment, and mobile application.
MagicRAM SIP ( System-In-Packaging) manufacturing process encapsulates allexposed component for SD cards to operate under industrial temperature(-40C to85C).
All MagicRAM SD Cards can withstand extreme environmental conditions. Theyprovide the highest level of mechanical stability and enhanced ESD protection.Furthermore, the hard gold SD connectors endure a minimum of 20,000 insertioncycles.
The special firmware features include a powerful built-in Error Correction,Global Wear Leveling, Bad Block Management and Life Time Monitoring &diagnostic feature.
Features:

  • Compliant with standard SD 2.0/SD 3.0/SD 4.0
  • Supports UHS-I and UHS-II mode
  • Write Protect feature using mechanical switch
  • Chip On Board design for highest robustness
  • SLC, pSLC , MLC or TLC NAND Flash
  • SMART disk Health Monitoring
  • Controlled BOM and PCN process
  • Mass Customization for dedicated needs
  • Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature
Supplier's Site

Technical Specifications

  MagicRAM, Inc.
Product Category Flash Memory Cards
Product Name SD (Secure Digital) Memory Card
Memory Type SD™
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS SMART Ex i memory stick - polaris-smart-ex-i-memory-stick - BARTEC
Specs
Memory Type Memory Stick™
Memory Size 8 GB
View Details
USB Sticks - 1805875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type USB
Standards and Certifications RoHS
View Details