MAG Instrument, Inc. Maglite Aa Led Pro Black Blister Pack; Torch Type Mag-Lite SP2P01H

Description
MAGLITE AA LED PRO BLACK BLISTER PACK; Torch Type:Mini Hand Held; Light Source:LED; Lumen Output:226; Beam Effective Distance:140m; Power Source:AA Batteries x 2; Torch Body Material:-; Product Range:-; Battery Size Code:AA
Datasheet
Description
MAGLITE AA LED PRO BLACK BLISTER PACK; Torch Type:Mini Hand Held; Light Source:LED; Lumen Output:226; Beam Effective Distance:140m; Power Source:AA Batteries x 2; Torch Body Material:-; Product Range:-; Battery Size Code:AA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maglite Aa Led Pro Black Blister Pack; Torch Type Mag-Lite - 39X0177 - Newark, An Avnet Company
Chicago, IL, United States
Maglite Aa Led Pro Black Blister Pack; Torch Type Mag-Lite
39X0177
Maglite Aa Led Pro Black Blister Pack; Torch Type Mag-Lite 39X0177
MAGLITE AA LED PRO BLACK BLISTER PACK; Torch Type:Mini Hand Held; Light Source:LED; Lumen Output:226; Beam Effective Distance:140m; Power Source:AA Batteries x 2; Torch Body Material:-; Product Range:-; Battery Size Code:AA

MAGLITE AA LED PRO BLACK BLISTER PACK; Torch Type:Mini Hand Held; Light Source:LED; Lumen Output:226; Beam Effective Distance:140m; Power Source:AA Batteries x 2; Torch Body Material:-; Product Range:-; Battery Size Code:AA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 39X0177
Product Name Maglite Aa Led Pro Black Blister Pack; Torch Type Mag-Lite
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2755485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
KRYPTON® Industrial Mini Flashlight - MFL5422 - DME Company
Specs
Flashlight Type Tube Flashlight
Power Source Battery; Alkaline
Battery Size AA
View Details