Computer Network Accessories, Inc. Aluminum Housing Hand Torch w/ 1W Luxeon LED 603638

Description
Aluminum housing hand torch with 1W Luxeon Star LED. Features: Long life LED Luxeon LED is 10x brighter than a regular LED Optimized collimator focuses for a deeper and brighter beam Machined Aluminum construction Includes lanyard Specifications: Light source: High-power Luxeon Star 1W LED Power supply: (2) 1.5V C batteries (included) Dimensions: 4 23/32" x 1 3/16" diameter Weight: 0.36 oz
Description
Aluminum housing hand torch with 1W Luxeon Star LED. Features: Long life LED Luxeon LED is 10x brighter than a regular LED Optimized collimator focuses for a deeper and brighter beam Machined Aluminum construction Includes lanyard Specifications: Light source: High-power Luxeon Star 1W LED Power supply: (2) 1.5V C batteries (included) Dimensions: 4 23/32" x 1 3/16" diameter Weight: 0.36 oz

Suppliers

Company
Product
Description
Supplier Links
Aluminum Housing Hand Torch w/ 1W Luxeon LED - 603638 - Computer Network Accessories, Inc.
Dayton, OH, USA
Aluminum Housing Hand Torch w/ 1W Luxeon LED
603638
Aluminum Housing Hand Torch w/ 1W Luxeon LED 603638
Aluminum housing hand torch with 1W Luxeon Star LED. Features: Long life LED Luxeon LED is 10x brighter than a regular LED Optimized collimator focuses for a deeper and brighter beam Machined Aluminum construction Includes lanyard Specifications: Light source: High-power Luxeon Star 1W LED Power supply: (2) 1.5V C batteries (included) Dimensions: 4 23/32" x 1 3/16" diameter Weight: 0.36 oz

Aluminum housing hand torch with 1W Luxeon Star LED.

  • Features:
    • Long life LED
    • Luxeon LED is 10x brighter than a regular LED
    • Optimized collimator focuses for a deeper and brighter beam
    • Machined Aluminum construction
    • Includes lanyard
  • Specifications:
    • Light source: High-power Luxeon Star 1W LED
    • Power supply: (2) 1.5V C batteries (included)
    • Dimensions: 4 23/32" x 1 3/16" diameter
    • Weight: 0.36 oz
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Flashlights
Product Number 603638
Product Name Aluminum Housing Hand Torch w/ 1W Luxeon LED
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 1464746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Lithium; Re-Chargeable
Battery Size Li-ion
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details