Maestro Wireless Solutions Limited Antennas ACC-A04

Description
Antennas GSM 900/1800 Antenna Mag Mount, 5000mm
Datasheet
Description
Antennas GSM 900/1800 Antenna Mag Mount, 5000mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
ACC-A04
Antennas ACC-A04
Antennas GSM 900/1800 Antenna Mag Mount, 5000mm

Antennas GSM 900/1800 Antenna Mag Mount, 5000mm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number ACC-A04
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers