Maestro Wireless Solutions Limited GPS Modules A2100-B

Description
GPS Modules SiRF Star IV GPS rec flash mod 1.8V
Datasheet
Description
GPS Modules SiRF Star IV GPS rec flash mod 1.8V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
GPS Modules
A2100-B
GPS Modules A2100-B
GPS Modules SiRF Star IV GPS rec flash mod 1.8V

GPS Modules SiRF Star IV GPS rec flash mod 1.8V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number A2100-B
Product Name GPS Modules
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
RF Transceiver ICs - CG8423AM-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32AP-E - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32185-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 40-VFQFN Exposed Pad
View Details