Madison Company 26.5" Visual Level Indicator TL4569-10360

Description
Tape Level Indicator, Brass Stem / Buna-N Float Wetted Materials: Stem/Fitting (Brass/316 Stainless Steel), Grip Ring (Beryllium Copper) Other fittings, floats and lengths available upon request. Custom lengths available up to 72". Indication Graduations: 1/16" or 1mm
Description
Tape Level Indicator, Brass Stem / Buna-N Float Wetted Materials: Stem/Fitting (Brass/316 Stainless Steel), Grip Ring (Beryllium Copper) Other fittings, floats and lengths available upon request. Custom lengths available up to 72". Indication Graduations: 1/16" or 1mm

Suppliers

Company
Product
Description
Supplier Links
26.5
Branford, CT, USA
26.5" Visual Level Indicator
TL4569-10360
26.5" Visual Level Indicator TL4569-10360
Tape Level Indicator, Brass Stem / Buna-N Float Wetted Materials: Stem/Fitting (Brass/316 Stainless Steel), Grip Ring (Beryllium Copper) Other fittings, floats and lengths available upon request. Custom lengths available up to 72". Indication Graduations: 1/16" or 1mm

Tape Level Indicator, Brass Stem / Buna-N Float

Wetted Materials: Stem/Fitting (Brass/316 Stainless Steel), Grip Ring (Beryllium Copper)

Other fittings, floats and lengths available upon request. Custom lengths available up to 72". Indication Graduations: 1/16" or 1mm

Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number TL4569-10360
Product Name 26.5" Visual Level Indicator
Device Classification Sensor Only
Measuring Range 26.5 inch (673 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 585-00800 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 300 psi (211 m H2O)
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYFRS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 138 inch (15 to 3500 mm)
Level Measurement Type Continuous Level
View Details
Level Sensors - 2067066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 363 psi (255 m H2O)
Meter Technology Type Other (Such as tilt etc.)
Communication Interface Options Other Interface Type
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details