Madison Company Harsh Environment Stainless Steel Level Switch MS5600-SPDT

Description
The MS5600-SPDT liquid level switch has a stainless steel stem and a stainless steel float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M5600-SPDT is the equivalent switch without the slosh shield equipped. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The MS5600-SPDT is a single pole, double throw switch (SPDT). An SPDT switch is a good option when you need a changeover switch, or "On-On" switch. This type of switch may be used, for example, to light a red lamp in one position and green lamp in the other position.
Description
The MS5600-SPDT liquid level switch has a stainless steel stem and a stainless steel float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M5600-SPDT is the equivalent switch without the slosh shield equipped. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The MS5600-SPDT is a single pole, double throw switch (SPDT). An SPDT switch is a good option when you need a changeover switch, or "On-On" switch. This type of switch may be used, for example, to light a red lamp in one position and green lamp in the other position.

Suppliers

Company
Product
Description
Supplier Links
Harsh Environment Stainless Steel Level Switch - MS5600-SPDT - Madison Company
Branford, CT, USA
Harsh Environment Stainless Steel Level Switch
MS5600-SPDT
Harsh Environment Stainless Steel Level Switch MS5600-SPDT
The MS5600-SPDT liquid level switch has a stainless steel stem and a stainless steel float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M5600-SPDT is the equivalent switch without the slosh shield equipped. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The MS5600-SPDT is a single pole, double throw switch (SPDT). An SPDT switch is a good option when you need a changeover switch, or "On-On" switch. This type of switch may be used, for example, to light a red lamp in one position and green lamp in the other position.

The MS5600-SPDT liquid level switch has a stainless steel stem and a stainless steel float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M5600-SPDT is the equivalent switch without the slosh shield equipped.
Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.
The MS5600-SPDT is a single pole, double throw switch (SPDT). An SPDT switch is a good option when you need a changeover switch, or "On-On" switch. This type of switch may be used, for example, to light a red lamp in one position and green lamp in the other position.

Supplier's Site
Stainless Steel Full Size Liquid Level Switch - MS5600-SPDT - Madison Company
Branford, CT, USA
Stainless Steel Full Size Liquid Level Switch
MS5600-SPDT
Stainless Steel Full Size Liquid Level Switch MS5600-SPDT
The MS5600-SPDT liquid level switch has a stainless steel stem and a stainless steel float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M5600-SPDT is the equivalent switch without the slosh shield equipped. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The MS5600-SPDT is a single pole, double throw switch (SPDT). An SPDT switch is a good option when you need a changeover switch, or "On-On" switch. This type of switch may be used, for example, to light a red lamp in one position and green lamp in the other position.

The MS5600-SPDT liquid level switch has a stainless steel stem and a stainless steel float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M5600-SPDT is the equivalent switch without the slosh shield equipped.
Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.
The MS5600-SPDT is a single pole, double throw switch (SPDT). An SPDT switch is a good option when you need a changeover switch, or "On-On" switch. This type of switch may be used, for example, to light a red lamp in one position and green lamp in the other position.

Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number MS5600-SPDT
Product Name Harsh Environment Stainless Steel Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Vibrating Probe Level Sensor - VRX31 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details