Madison Company Dual-Line 6-digit 24/12 VDC Process Meter with Control Relays MD4815-024-02

Description
The Madison MD4815- dual-line digital panel meter series boasts specifications and functionality that clearly make it one of the most advanced process meters available on the market. It has a dual-line 6-digit display (999,999), signal conditioning, and function keys. These panel meters can be field programmed to accept process current 4-20 mA and voltage (0-5V, 1-5V, 0-10V, and ±10V) inputs. The standard 1/8 DIN mount enclosure feat ures a NEMA 4X front panel and convenient mounting hardware. Power for the meter is 85 - 265 VAC or 24/12VDC (jumper selectable). Standard isolated 24VDC @200mA/100mA output supply can provide power to the most transmitters or sensors where needed.  These panel meters include 2 programmable relay s for trigger and reset sensor signal control points.  The dual display allows these panel meters to display the process value and associated value type or tag for easy indication and display.  Panel meter programming and setup can be easily performed with the four front panel push buttons and a simple step by step menu. The meter can also be programmed through the PC via software and can be copied from panel meter to panel meter using the Copy function (optional accessories required).
Description
The Madison MD4815- dual-line digital panel meter series boasts specifications and functionality that clearly make it one of the most advanced process meters available on the market. It has a dual-line 6-digit display (999,999), signal conditioning, and function keys. These panel meters can be field programmed to accept process current 4-20 mA and voltage (0-5V, 1-5V, 0-10V, and ±10V) inputs. The standard 1/8 DIN mount enclosure feat ures a NEMA 4X front panel and convenient mounting hardware. Power for the meter is 85 - 265 VAC or 24/12VDC (jumper selectable). Standard isolated 24VDC @200mA/100mA output supply can provide power to the most transmitters or sensors where needed.  These panel meters include 2 programmable relay s for trigger and reset sensor signal control points.  The dual display allows these panel meters to display the process value and associated value type or tag for easy indication and display.  Panel meter programming and setup can be easily performed with the four front panel push buttons and a simple step by step menu. The meter can also be programmed through the PC via software and can be copied from panel meter to panel meter using the Copy function (optional accessories required).

Suppliers

Company
Product
Description
Supplier Links
Dual-Line 6-digit 24/12 VDC Process Meter with Control Relays - MD4815-024-02 - Madison Company
Branford, CT, USA
Dual-Line 6-digit 24/12 VDC Process Meter with Control Relays
MD4815-024-02
Dual-Line 6-digit 24/12 VDC Process Meter with Control Relays MD4815-024-02
The Madison MD4815- dual-line digital panel meter series boasts specifications and functionality that clearly make it one of the most advanced process meters available on the market. It has a dual-line 6-digit display (999,999), signal conditioning, and function keys. These panel meters can be field programmed to accept process current 4-20 mA and voltage (0-5V, 1-5V, 0-10V, and ±10V) inputs. The standard 1/8 DIN mount enclosure feat ures a NEMA 4X front panel and convenient mounting hardware. Power for the meter is 85 - 265 VAC or 24/12VDC (jumper selectable). Standard isolated 24VDC @200mA/100mA output supply can provide power to the most transmitters or sensors where needed.  These panel meters include 2 programmable relay s for trigger and reset sensor signal control points.  The dual display allows these panel meters to display the process value and associated value type or tag for easy indication and display.  Panel meter programming and setup can be easily performed with the four front panel push buttons and a simple step by step menu. The meter can also be programmed through the PC via software and can be copied from panel meter to panel meter using the Copy function (optional accessories required).

The Madison MD4815- dual-line digital panel meter series boasts specifications and functionality that clearly make it one of the most advanced process meters available on the market. It has a dual-line 6-digit display (999,999), signal conditioning, and function keys. These panel meters can be field programmed to accept process current 4-20 mA and voltage (0-5V, 1-5V, 0-10V, and ±10V) inputs. The standard 1/8 DIN mount enclosure features a NEMA 4X front panel and convenient mounting hardware. Power for the meter is 85 - 265 VAC or 24/12VDC (jumper selectable). Standard isolated 24VDC @200mA/100mA output supply can provide power to the most transmitters or sensors where needed.  These panel meters include 2 programmable relays for trigger and reset sensor signal control points.  The dual display allows these panel meters to display the process value and associated value type or tag for easy indication and display.  Panel meter programming and setup can be easily performed with the four front panel push buttons and a simple step by step menu. The meter can also be programmed through the PC via software and can be copied from panel meter to panel meter using the Copy function (optional accessories required).

Supplier's Site

Technical Specifications

  Madison Company
Product Category Digital Panel Meters
Product Number MD4815-024-02
Product Name Dual-Line 6-digit 24/12 VDC Process Meter with Control Relays
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 629969 - RS Components, Ltd.
Specs
Number Digits 4.0
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details