Madison Company Digital Panel Meter with Extra-Large Display, 24VDC Supply & Relay Outputs MD4814-110-X2

Description
The Madison MD4814 digital panel meter family is one of the most versatile digital panel meters on the market and will display a wide variety of process application signals. The digital panel meter display is field programmable to accept process current (4-20 mA), voltage signals (0-5V, 0-10V, etc.) or temperature signals like 100 Ohm RTDs, and the four most common thermocouple inputs. This basic panel meter is ideal for sensing and viewing critical process and tank levels, while the viewable LED panel meter display is easy to read from a distance.  The panel meter housing fits standard 1/8 DIN mount enclosures and features a NEMA 4X front panel with convenient mounting hardware. Power for the meter is 85 - 265VAC or 12 - 36VDC.  The panel meter can be ordered with optional relays or 24VDC output to provide power to transmitters if needed.  Programming and setup can be performed with the four front panel push buttons. The displayed values can be field programmed to display as percent, inches, gallons or any associated value of your choice. The meter can also be programmed through the PC via software, and can be copied from panel meter to panel meter using the Copy function (optional accessories required). The MD4814 can be ordered in standard or extra large display size.
Description
The Madison MD4814 digital panel meter family is one of the most versatile digital panel meters on the market and will display a wide variety of process application signals. The digital panel meter display is field programmable to accept process current (4-20 mA), voltage signals (0-5V, 0-10V, etc.) or temperature signals like 100 Ohm RTDs, and the four most common thermocouple inputs. This basic panel meter is ideal for sensing and viewing critical process and tank levels, while the viewable LED panel meter display is easy to read from a distance.  The panel meter housing fits standard 1/8 DIN mount enclosures and features a NEMA 4X front panel with convenient mounting hardware. Power for the meter is 85 - 265VAC or 12 - 36VDC.  The panel meter can be ordered with optional relays or 24VDC output to provide power to transmitters if needed.  Programming and setup can be performed with the four front panel push buttons. The displayed values can be field programmed to display as percent, inches, gallons or any associated value of your choice. The meter can also be programmed through the PC via software, and can be copied from panel meter to panel meter using the Copy function (optional accessories required). The MD4814 can be ordered in standard or extra large display size.

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter with Extra-Large Display, 24VDC Supply & Relay Outputs - MD4814-110-X2 - Madison Company
Branford, CT, USA
Digital Panel Meter with Extra-Large Display, 24VDC Supply & Relay Outputs
MD4814-110-X2
Digital Panel Meter with Extra-Large Display, 24VDC Supply & Relay Outputs MD4814-110-X2
The Madison MD4814 digital panel meter family is one of the most versatile digital panel meters on the market and will display a wide variety of process application signals. The digital panel meter display is field programmable to accept process current (4-20 mA), voltage signals (0-5V, 0-10V, etc.) or temperature signals like 100 Ohm RTDs, and the four most common thermocouple inputs. This basic panel meter is ideal for sensing and viewing critical process and tank levels, while the viewable LED panel meter display is easy to read from a distance.  The panel meter housing fits standard 1/8 DIN mount enclosures and features a NEMA 4X front panel with convenient mounting hardware. Power for the meter is 85 - 265VAC or 12 - 36VDC.  The panel meter can be ordered with optional relays or 24VDC output to provide power to transmitters if needed.  Programming and setup can be performed with the four front panel push buttons. The displayed values can be field programmed to display as percent, inches, gallons or any associated value of your choice. The meter can also be programmed through the PC via software, and can be copied from panel meter to panel meter using the Copy function (optional accessories required). The MD4814 can be ordered in standard or extra large display size.

The Madison MD4814 digital panel meter family is one of the most versatile digital panel meters on the market and will display a wide variety of process application signals. The digital panel meter display is field programmable to accept process current (4-20 mA), voltage signals (0-5V, 0-10V, etc.) or temperature signals like 100 Ohm RTDs, and the four most common thermocouple inputs. This basic panel meter is ideal for sensing and viewing critical process and tank levels, while the viewable LED panel meter display is easy to read from a distance.  The panel meter housing fits standard 1/8 DIN mount enclosures and features a NEMA 4X front panel with convenient mounting hardware. Power for the meter is 85 - 265VAC or 12 - 36VDC.  The panel meter can be ordered with optional relays or 24VDC output to provide power to transmitters if needed.  Programming and setup can be performed with the four front panel push buttons. The displayed values can be field programmed to display as percent, inches, gallons or any associated value of your choice. The meter can also be programmed through the PC via software, and can be copied from panel meter to panel meter using the Copy function (optional accessories required). The MD4814 can be ordered in standard or extra large display size.

Supplier's Site

Technical Specifications

  Madison Company
Product Category Digital Panel Meters
Product Number MD4814-110-X2
Product Name Digital Panel Meter with Extra-Large Display, 24VDC Supply & Relay Outputs
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meters for Batch Controller Pulse Input Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details