Madison Company Stainless Steel Multi-Point Liquid Level Float Switch M5602

Description
The M5602-XXXX is a multi-point switch made from 316 stainless steel stem and floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting and switch operation, along with a few other basic selections. Upon submittal of your custom part in the Switch Configurator, a quote will be generated for you. Use "M5602" as your base part number when prompted by the Product Configurator.
Description
The M5602-XXXX is a multi-point switch made from 316 stainless steel stem and floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting and switch operation, along with a few other basic selections. Upon submittal of your custom part in the Switch Configurator, a quote will be generated for you. Use "M5602" as your base part number when prompted by the Product Configurator.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Multi-Point Liquid Level Float Switch - M5602 - Madison Company
Branford, CT, USA
Stainless Steel Multi-Point Liquid Level Float Switch
M5602
Stainless Steel Multi-Point Liquid Level Float Switch M5602
The M5602-XXXX is a multi-point switch made from 316 stainless steel stem and floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting and switch operation, along with a few other basic selections. Upon submittal of your custom part in the Switch Configurator, a quote will be generated for you. Use "M5602" as your base part number when prompted by the Product Configurator.

The M5602-XXXX is a multi-point switch made from 316 stainless steel stem and floats.

IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting and switch operation, along with a few other basic selections. Upon submittal of your custom part in the Switch Configurator, a quote will be generated for you.
Use "M5602" as your base part number when prompted by the Product Configurator.

Supplier's Site
Harsh Environment Stainless Steel Level Switch - M5602 - Madison Company
Branford, CT, USA
Harsh Environment Stainless Steel Level Switch
M5602
Harsh Environment Stainless Steel Level Switch M5602
The M5602-XXXX is a multi-point switch made from 316 stainless steel stem and floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting and switch operation, along with a few other basic selections. Upon submittal of your custom part in the Switch Configurator, a quote will be generated for you. Use "M5602" as your base part number when prompted by the Product Configurator.

The M5602-XXXX is a multi-point switch made from 316 stainless steel stem and floats.

IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting and switch operation, along with a few other basic selections. Upon submittal of your custom part in the Switch Configurator, a quote will be generated for you.
Use "M5602" as your base part number when prompted by the Product Configurator.

Supplier's Site

Technical Specifications

  Madison Company Madison Company
Product Category Level Sensors Level Sensors
Product Number M5602 M5602
Product Name Stainless Steel Multi-Point Liquid Level Float Switch Harsh Environment Stainless Steel Level Switch
Device Classification Sensor Only Sensor Only
Media Type Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level
Maximum Operating Pressure 200 psi (141 m H2O) 200 psi (141 m H2O)
Material Temperature Range 392 F (200 C) 392 F (200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - ultrasonic - 159300116 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Water-Level Sensors - 555-00430 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 30 psi (21.11 m H2O)
View Details
Allen-Bradley / Rockwell Automation
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details