Madison Company Bilge/Bottle & Submersible Liquid Level Switch M4182-SS-EP

Description
The M4182-SS-EP Bilge/Bottle & Submersible Switche is constructed of a 316 stainless steel float and housing. This switch is designed for both bilge and external tank operation. This unit allows for field replacement of the internal float switch (replacement switch P/N: M5002-7801). The switch housing comes in an electropolish finish.
Description
The M4182-SS-EP Bilge/Bottle & Submersible Switche is constructed of a 316 stainless steel float and housing. This switch is designed for both bilge and external tank operation. This unit allows for field replacement of the internal float switch (replacement switch P/N: M5002-7801). The switch housing comes in an electropolish finish.

Suppliers

Company
Product
Description
Supplier Links
Bilge/Bottle & Submersible Liquid Level Switch - M4182-SS-EP - Madison Company
Branford, CT, USA
Bilge/Bottle & Submersible Liquid Level Switch
M4182-SS-EP
Bilge/Bottle & Submersible Liquid Level Switch M4182-SS-EP
The M4182-SS-EP Bilge/Bottle & Submersible Switche is constructed of a 316 stainless steel float and housing. This switch is designed for both bilge and external tank operation. This unit allows for field replacement of the internal float switch (replacement switch P/N: M5002-7801). The switch housing comes in an electropolish finish.

The M4182-SS-EP Bilge/Bottle & Submersible Switche is constructed of a 316 stainless steel float and housing. This switch is designed for both bilge and external tank operation. This unit allows for field replacement of the internal float switch (replacement switch P/N: M5002-7801).
The switch housing comes in an electropolish finish.

Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number M4182-SS-EP
Product Name Bilge/Bottle & Submersible Liquid Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details