Madison Company Stainless Steel "Side Kick" Side-Mounted Switch M3827-2NO

Description
The M3827-2NO side-mounted liquid level switch has a stainless steel stem and a stainless steel float. This side-mounted switch uses a vertical float that with a bent stem suited for tank-side mounting. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M3827-1NO is shipped in the Normally Open (NO) condition.
Description
The M3827-2NO side-mounted liquid level switch has a stainless steel stem and a stainless steel float. This side-mounted switch uses a vertical float that with a bent stem suited for tank-side mounting. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M3827-1NO is shipped in the Normally Open (NO) condition.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel
Branford, CT, USA
Stainless Steel "Side Kick" Side-Mounted Switch
M3827-2NO
Stainless Steel "Side Kick" Side-Mounted Switch M3827-2NO
The M3827-2NO side-mounted liquid level switch has a stainless steel stem and a stainless steel float. This side-mounted switch uses a vertical float that with a bent stem suited for tank-side mounting. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M3827-1NO is shipped in the Normally Open (NO) condition.

The M3827-2NO side-mounted liquid level switch has a stainless steel stem and a stainless steel float. This side-mounted switch uses a vertical float that with a bent stem suited for tank-side mounting. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.
The M3827-1NO is shipped in the Normally Open (NO) condition.

Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number M3827-2NO
Product Name Stainless Steel "Side Kick" Side-Mounted Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - float-switch - 159300289 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Water-Level Sensors - 10220368-00 - TE Connectivity
Specs
Media Type Liquid
Maximum Operating Pressure 14 psi (9.85 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
SWITCH,AUTOMATIC FLOAT 600V AC MAX 10 A - 840-A42 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details