Madison Company Stainless Steel "Side Kick" Side-Mounted Switch M3827-2

Description
The M3827-2 side-mounted liquid level switch has a stainless steel stem and a stainless steel float. This side-mounted switch uses a vertical float that with a bent stem suited for tank-side mounting. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.
Description
The M3827-2 side-mounted liquid level switch has a stainless steel stem and a stainless steel float. This side-mounted switch uses a vertical float that with a bent stem suited for tank-side mounting. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel
Branford, CT, USA
Stainless Steel "Side Kick" Side-Mounted Switch
M3827-2
Stainless Steel "Side Kick" Side-Mounted Switch M3827-2
The M3827-2 side-mounted liquid level switch has a stainless steel stem and a stainless steel float. This side-mounted switch uses a vertical float that with a bent stem suited for tank-side mounting. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.

The M3827-2 side-mounted liquid level switch has a stainless steel stem and a stainless steel float. This side-mounted switch uses a vertical float that with a bent stem suited for tank-side mounting. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.

Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number M3827-2
Product Name Stainless Steel "Side Kick" Side-Mounted Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 255-00720 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 125 psi (87.97 m H2O)
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Mercury-Free Tilt Switch Level Indicator - BM-TSM - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Float Switches - 2731490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Operating Temp -4 to 185 F (-20 to 85 C)
View Details