RT-250 -- RIGID CONDUIT RUNNING THREAD PIPE
Madison Electric Products
Rigid Conduit Running Thread Pipe
RT-250
Description
STEEL MATERIAL
TYPE C GALVANIZED, ELECTROPLATED (THREAD) FINISH
3 FT
12 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
-
Madison Electric Products
Datasheet
Description
STEEL MATERIAL
TYPE C GALVANIZED, ELECTROPLATED (THREAD) FINISH
3 FT
12 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
Datasheet
Suppliers
Rigid Conduit Running Thread Pipe
RT-250
STEEL MATERIAL
TYPE C GALVANIZED, ELECTROPLATED (THREAD) FINISH
3 FT
12 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
- STEEL MATERIAL
- TYPE C GALVANIZED, ELECTROPLATED (THREAD) FINISH
- 3 FT
- 12 STANDARD PACKAGE
- 2-1/2 INCH TRADE SIZE
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
RT-250 |
|
Product Name
|
Rigid Conduit Running Thread Pipe |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Material
Polyethylene (PE) or HDPE
Size
1.5 inch (38.1 mm)
View Details
Material
Plastic
Flexibility
Flexible
Conduit Type
Flexible
View Details