Madison Electric Products Rigid PVC Conduit Body PTLA-100

Description
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL APPROVAL 10 STANDARD PACKAGE 1 INCH TRADE SIZE T STYLE ROHS COMPLIANT APPLICATION WET LOCATION CONSTRUCTIONAL FEATURE CONCRETE-TIGHT WITH COVER, GASKET, SCREW
Datasheet
Description
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL APPROVAL 10 STANDARD PACKAGE 1 INCH TRADE SIZE T STYLE ROHS COMPLIANT APPLICATION WET LOCATION CONSTRUCTIONAL FEATURE CONCRETE-TIGHT WITH COVER, GASKET, SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Body - PTLA-100 - Madison Electric Products
Bedford Heights, OH, USA
Rigid PVC Conduit Body
PTLA-100
Rigid PVC Conduit Body PTLA-100
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL APPROVAL 10 STANDARD PACKAGE 1 INCH TRADE SIZE T STYLE ROHS COMPLIANT APPLICATION WET LOCATION CONSTRUCTIONAL FEATURE CONCRETE-TIGHT WITH COVER, GASKET, SCREW
  • RECTANGULAR WITH COVER TYPE
  • PVC MATERIAL
  • UL APPROVAL
  • 10 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • T STYLE
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION
  • CONSTRUCTIONAL FEATURE CONCRETE-TIGHT
  • WITH COVER, GASKET, SCREW
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number PTLA-100
Product Name Rigid PVC Conduit Body
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 1240057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC & CPVC; Pvc
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 1-2500181-2 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details