Madison Electric Products Rigid PVC Conduit Body PCLA-50

Description
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL APPROVAL 30 STANDARD PACKAGE 1/2 INCH TRADE SIZE C STYLE ROHS COMPLIANT APPLICATION WET LOCATION CONSTRUCTIONAL FEATURE CONCRETE-TIGHT WITH COVER, GASKET, SCREW
Datasheet
Description
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL APPROVAL 30 STANDARD PACKAGE 1/2 INCH TRADE SIZE C STYLE ROHS COMPLIANT APPLICATION WET LOCATION CONSTRUCTIONAL FEATURE CONCRETE-TIGHT WITH COVER, GASKET, SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Body - PCLA-50 - Madison Electric Products
Bedford Heights, OH, USA
Rigid PVC Conduit Body
PCLA-50
Rigid PVC Conduit Body PCLA-50
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL APPROVAL 30 STANDARD PACKAGE 1/2 INCH TRADE SIZE C STYLE ROHS COMPLIANT APPLICATION WET LOCATION CONSTRUCTIONAL FEATURE CONCRETE-TIGHT WITH COVER, GASKET, SCREW
  • RECTANGULAR WITH COVER TYPE
  • PVC MATERIAL
  • UL APPROVAL
  • 30 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • C STYLE
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION
  • CONSTRUCTIONAL FEATURE CONCRETE-TIGHT
  • WITH COVER, GASKET, SCREW
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number PCLA-50
Product Name Rigid PVC Conduit Body
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500180-1 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 8808164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details