Madison Electric Products Rigid PVC Conduit Body PCLA-200

Description
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL APPROVAL 15 STANDARD PACKAGE 2 INCH TRADE SIZE C STYLE ROHS COMPLIANT APPLICATION WET LOCATION CONSTRUCTIONAL FEATURE CONCRETE-TIGHT WITH COVER, GASKET, SCREW
Datasheet
Description
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL APPROVAL 15 STANDARD PACKAGE 2 INCH TRADE SIZE C STYLE ROHS COMPLIANT APPLICATION WET LOCATION CONSTRUCTIONAL FEATURE CONCRETE-TIGHT WITH COVER, GASKET, SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Body - PCLA-200 - Madison Electric Products
Bedford Heights, OH, USA
Rigid PVC Conduit Body
PCLA-200
Rigid PVC Conduit Body PCLA-200
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL APPROVAL 15 STANDARD PACKAGE 2 INCH TRADE SIZE C STYLE ROHS COMPLIANT APPLICATION WET LOCATION CONSTRUCTIONAL FEATURE CONCRETE-TIGHT WITH COVER, GASKET, SCREW
  • RECTANGULAR WITH COVER TYPE
  • PVC MATERIAL
  • UL APPROVAL
  • 15 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • C STYLE
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION
  • CONSTRUCTIONAL FEATURE CONCRETE-TIGHT
  • WITH COVER, GASKET, SCREW
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number PCLA-200
Product Name Rigid PVC Conduit Body
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500182-4 - TE Connectivity
Specs
Size 1.08 inch (27.43 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
PA 6 Normal Profile Conduit - POLYFLEX® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Flexible
Size 0.2638 to 2.13 inch (6.7 to 54 mm)
View Details