Madison Electric Products Rigid/EMT Conduit Nipple N-125250

Description
GALVANIZED STEEL MATERIAL 2-1/2 INCH RIGID CONDUIT USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSTALLATION THREADED MALE N MODEL
Datasheet
Description
GALVANIZED STEEL MATERIAL 2-1/2 INCH RIGID CONDUIT USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSTALLATION THREADED MALE N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - N-125250 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Nipple
N-125250
Rigid/EMT Conduit Nipple N-125250
GALVANIZED STEEL MATERIAL 2-1/2 INCH RIGID CONDUIT USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSTALLATION THREADED MALE N MODEL
  • GALVANIZED STEEL MATERIAL
  • 2-1/2 INCH
  • RIGID CONDUIT USED ON
  • UL APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • INSTALLATION THREADED MALE
  • N MODEL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number N-125250
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.4331 inch (11 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details