Madison Electric Products Service Entrance Cable Connector MUF-50

Description
SCREW MACHINED STEEL MATERIAL UNDERGROUND FEEDER CABLE USED ON 0.235 INCH X 0.475 INCH MAX. OPENING (2) 14 TO 12 AWG CABLE SIZE UL APPROVAL 1/2 INCH TRADE SIZE WATERTIGHT ROHS COMPLIANT PACKAGING QUANTITY 100
Datasheet
Description
SCREW MACHINED STEEL MATERIAL UNDERGROUND FEEDER CABLE USED ON 0.235 INCH X 0.475 INCH MAX. OPENING (2) 14 TO 12 AWG CABLE SIZE UL APPROVAL 1/2 INCH TRADE SIZE WATERTIGHT ROHS COMPLIANT PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - MUF-50 - Madison Electric Products
Bedford Heights, OH, USA
Service Entrance Cable Connector
MUF-50
Service Entrance Cable Connector MUF-50
SCREW MACHINED STEEL MATERIAL UNDERGROUND FEEDER CABLE USED ON 0.235 INCH X 0.475 INCH MAX. OPENING (2) 14 TO 12 AWG CABLE SIZE UL APPROVAL 1/2 INCH TRADE SIZE WATERTIGHT ROHS COMPLIANT PACKAGING QUANTITY 100
  • SCREW MACHINED STEEL MATERIAL
  • UNDERGROUND FEEDER CABLE USED ON
  • 0.235 INCH X 0.475 INCH MAX. OPENING
  • (2) 14 TO 12 AWG CABLE SIZE
  • UL APPROVAL
  • 1/2 INCH TRADE SIZE
  • WATERTIGHT
  • ROHS COMPLIANT
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MUF-50
Product Name Service Entrance Cable Connector
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 623934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details