MSNT-2764 -- RIGID/EMT CONDUIT COUPLING
Madison Electric Products
Rigid/EMT Conduit Coupling
MSNT-2764
Description
SET SCREW, THREADLESS TYPE
MALLEABLE IRON MATERIAL
IMC/RIGID CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
CONCRETE-TIGHT
-
Madison Electric Products
Datasheet
Description
SET SCREW, THREADLESS TYPE
MALLEABLE IRON MATERIAL
IMC/RIGID CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
CONCRETE-TIGHT
Datasheet
Suppliers
Rigid/EMT Conduit Coupling
MSNT-2764
SET SCREW, THREADLESS TYPE
MALLEABLE IRON MATERIAL
IMC/RIGID CONDUIT USED ON
UL APPROVAL
10 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
CONCRETE-TIGHT
- SET SCREW, THREADLESS TYPE
- MALLEABLE IRON MATERIAL
- IMC/RIGID CONDUIT USED ON
- UL APPROVAL
- 10 STANDARD PACKAGE
- 1-1/2 INCH TRADE SIZE
- CONCRETE-TIGHT
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MSNT-2764 |
|
Product Name
|
Rigid/EMT Conduit Coupling |
|
Fitting Type
|
Coupling; Setscrew Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Material
Polyethylene (PE) or HDPE
View Details
Fitting Type
Reducer; Reducer
Size
0.7874 inch (20 mm)
Material
Brass
View Details