Madison Electric Products PVC Device Box MSBHZ

Description
PVC MATERIAL 2.25 INCH 3.75 INCH 4 INCH 1 GANG(S) UL APPROVAL 50 STANDARD PACKAGE 22.5 CU INCH CAPACITY SCREW MOUNTING HARDWARE SMART BOX[TM] BRAND ROHS COMPLIANT
Datasheet
Description
PVC MATERIAL 2.25 INCH 3.75 INCH 4 INCH 1 GANG(S) UL APPROVAL 50 STANDARD PACKAGE 22.5 CU INCH CAPACITY SCREW MOUNTING HARDWARE SMART BOX[TM] BRAND ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Device Box - MSBHZ - Madison Electric Products
Bedford Heights, OH, USA
PVC Device Box
MSBHZ
PVC Device Box MSBHZ
PVC MATERIAL 2.25 INCH 3.75 INCH 4 INCH 1 GANG(S) UL APPROVAL 50 STANDARD PACKAGE 22.5 CU INCH CAPACITY SCREW MOUNTING HARDWARE SMART BOX[TM] BRAND ROHS COMPLIANT
  • PVC MATERIAL
  • 2.25 INCH
  • 3.75 INCH
  • 4 INCH
  • 1 GANG(S)
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 22.5 CU INCH CAPACITY
  • SCREW MOUNTING HARDWARE
  • SMART BOX[TM] BRAND
  • ROHS COMPLIANT
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MSBHZ
Product Name PVC Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2687465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Nylon; Nylon
View Details