Madison Electric Products PVC Device Box MSB3G

Description
PVC MATERIAL 3.75 INCH 6 INCH 7 INCH 3 GANG(S) UL APPROVAL 40 STANDARD PACKAGE 57 CU INCH CAPACITY SCREW MOUNTING HARDWARE SMART BOX[TM] BRAND ROHS COMPLIANT
Datasheet
Description
PVC MATERIAL 3.75 INCH 6 INCH 7 INCH 3 GANG(S) UL APPROVAL 40 STANDARD PACKAGE 57 CU INCH CAPACITY SCREW MOUNTING HARDWARE SMART BOX[TM] BRAND ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Device Box - MSB3G - Madison Electric Products
Bedford Heights, OH, USA
PVC Device Box
MSB3G
PVC Device Box MSB3G
PVC MATERIAL 3.75 INCH 6 INCH 7 INCH 3 GANG(S) UL APPROVAL 40 STANDARD PACKAGE 57 CU INCH CAPACITY SCREW MOUNTING HARDWARE SMART BOX[TM] BRAND ROHS COMPLIANT
  • PVC MATERIAL
  • 3.75 INCH
  • 6 INCH
  • 7 INCH
  • 3 GANG(S)
  • UL APPROVAL
  • 40 STANDARD PACKAGE
  • 57 CU INCH CAPACITY
  • SCREW MOUNTING HARDWARE
  • SMART BOX[TM] BRAND
  • ROHS COMPLIANT
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MSB3G
Product Name PVC Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2535239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details