Madison Electric Products PVC Device Box MSB22+

Description
PVC MATERIAL 3.75 INCH 2.25 INCH 4 INCH 1 GANG(S) UL APPROVAL 50 STANDARD PACKAGE 22.5 CU INCH CAPACITY SCREW MOUNTING HARDWARE SMART BOX[TM] BRAND ROHS COMPLIANT
Datasheet
Description
PVC MATERIAL 3.75 INCH 2.25 INCH 4 INCH 1 GANG(S) UL APPROVAL 50 STANDARD PACKAGE 22.5 CU INCH CAPACITY SCREW MOUNTING HARDWARE SMART BOX[TM] BRAND ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Device Box - MSB22+ - Madison Electric Products
Bedford Heights, OH, USA
PVC Device Box
MSB22+
PVC Device Box MSB22+
PVC MATERIAL 3.75 INCH 2.25 INCH 4 INCH 1 GANG(S) UL APPROVAL 50 STANDARD PACKAGE 22.5 CU INCH CAPACITY SCREW MOUNTING HARDWARE SMART BOX[TM] BRAND ROHS COMPLIANT
  • PVC MATERIAL
  • 3.75 INCH
  • 2.25 INCH
  • 4 INCH
  • 1 GANG(S)
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 22.5 CU INCH CAPACITY
  • SCREW MOUNTING HARDWARE
  • SMART BOX[TM] BRAND
  • ROHS COMPLIANT
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MSB22+
Product Name PVC Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details