MR-29 -- RIGID/EMT CONDUIT REDUCER
Madison Electric Products
Rigid/EMT Conduit Reducer
MR-29
Description
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
2-1/2 INCH SMALL END TRADE SIZE
3 INCH LARGE END TRADE SIZE
250 STANDARD PACKAGE
-
Madison Electric Products
Datasheet
Description
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
2-1/2 INCH SMALL END TRADE SIZE
3 INCH LARGE END TRADE SIZE
250 STANDARD PACKAGE
Datasheet
Suppliers
Rigid/EMT Conduit Reducer
MR-29
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
2-1/2 INCH SMALL END TRADE SIZE
3 INCH LARGE END TRADE SIZE
250 STANDARD PACKAGE
- REDUCING WASHER TYPE
- GALVANIZED STEEL MATERIAL
- 2-1/2 INCH SMALL END TRADE SIZE
- 3 INCH LARGE END TRADE SIZE
- 250 STANDARD PACKAGE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MR-29 |
|
Product Name
|
Rigid/EMT Conduit Reducer |
|
Fitting Type
|
Reducer
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details